EN
  • EN
  • DE

BZX84J-C15

Part No BZX84J-C15
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD323
Manufacturer NXP
Win Source Part Number 759532-BZX84J-C15
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-C15 CAD Model

Description

Product Overview: BZX84J-C15 - NXP

The BZX84J-C15 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the BZX84J series, which is well-known for its reliability and efficiency in voltage regulation applications. The BZX84J-C15 is specifically engineered to provide a precise Zener voltage of 15 volts, making it an ideal choice for a variety of electronic circuits requiring voltage stabilization.

Key Features

  • Zener Voltage (VZ): 15V with a tolerance of ±5%
  • Power Dissipation: The diode has a total power dissipation of 550mW, ensuring robust performance for its size.
  • Package: Comes in a small SOD-323 surface-mount package, which is suitable for high-density PCB designs.
  • Operating Temperature Range: Can operate effectively over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.
  • Low Leakage Current: Exhibits low leakage current, enhancing its efficiency and reliability in circuits.
  • Compliance: Fully RoHS compliant and lead-free, making it an environmentally friendly choice for electronic designs.

Applications

The BZX84J-C15 Zener diode is commonly used in applications that require voltage regulation and protection against overvoltage conditions. It is ideal for use in:

  • Power supply circuits
  • Overvoltage protection systems
  • Switching devices
  • Stabilization circuits
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX84J-C15 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. Customers can trust the BZX84J-C15 for consistent performance and long-term reliability in their electronic projects.

Conclusion

With its precise voltage regulation, low leakage current, and high power dissipation capabilities, the BZX84J-C15 from NXP is a versatile and dependable component. Its compact size and compliance with environmental standards make it a sustainable and space-saving solution for modern electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2123 $50.9520
505+ $0.1989 $100.4445
785+ $0.1921 $150.7985
1,120+ $0.1787 $200.1440
1,455+ $0.1720 $250.2600
1,815+ $0.1653 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess