Product Overview: BZX84J-B30 - NXP Semiconductors
The BZX84J-B30 is a high-performance Zener diode crafted by NXP Semiconductors, designed to offer a precise voltage regulation solution for a wide array of electronic applications. This compact component is part of NXP's BZX84 series, renowned for its reliability and efficiency in voltage stabilization tasks.
Key Features
- Voltage Regulation: The BZX84J-B30 provides a nominal Zener voltage of 30V, ensuring a stable and regulated output for circuits that require consistent voltage levels.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, making it suitable for a variety of electronic circuits.
- Package: Enclosed in a SOD-323F small surface-mounted device (SMD) package, the BZX84J-B30 is optimized for high-density PCB designs and is easy to integrate into modern electronic systems.
- Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device by minimizing power loss.
- Wide Operating Temperature Range: The BZX84J-B30 can operate over a broad temperature range from -55°C to +150°C, making it suitable for applications that may experience extreme temperature variations.
Applications
The versatility of the BZX84J-B30 Zener diode allows it to be used in a diverse range of applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Voltage reference in analog circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84J-B30 is no exception. It is manufactured to meet high industry standards, ensuring dependable performance and longevity in critical applications. Whether used in commercial, industrial, or high-tech environments, this Zener diode stands up to the rigors of continuous operation, maintaining voltage stability and protecting sensitive electronic components.
With its combination of features, the BZX84J-B30 from NXP Semiconductors is an excellent choice for designers looking for a reliable voltage regulation solution in a compact, surface-mount package.