EN
  • EN
  • DE

BZX84-C3V3/DG/B3235

Part No BZX84-C3V3/DG/B3235
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 964454-BZX84-C3V3/DG/B3235
Ultra Librarian 3D Model Ultra Librarian BZX84-C3V3/DG/B3235 CAD Model

Description

Product Overview: BZX84-C3V3/DG/B3235 from NXP

The BZX84-C3V3/DG/B3235 is a high-performance Zener diode manufactured by NXP Semiconductors, designed to offer precise voltage regulation and protection in a compact SOT23 package. This Zener diode is a popular choice for a wide range of electronic applications, thanks to its reliability and consistent performance.

Key Features and Benefits

  • Stable Zener Voltage: With a nominal Zener voltage of 3.3V, this component provides a stable reference voltage for voltage regulation tasks in electronic circuits.
  • Low Leakage Current: The BZX84-C3V3/DG/B3235 exhibits low leakage current, enhancing the overall efficiency of the application it is used in.
  • High Power Dissipation: Capable of dissipating up to 250mW of power, this diode can handle higher power levels, making it suitable for a variety of demanding applications.
  • Compact SOT23 Package: The small surface-mount package allows for high-density PCB designs and is ideal for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BZX84-C3V3/DG/B3235 is suitable for use in harsh environmental conditions.
  • Tolerance: The device has a standard tolerance of ±5%, ensuring precision in its performance.

Applications

The versatility of the BZX84-C3V3/DG/B3235 Zener diode makes it suitable for a wide array of applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications equipment
  • Reference elements in battery-operated devices
  • Surge suppression in sensitive electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZX84-C3V3/DG/B3235 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. Whether used in commercial or industrial environments, customers can rely on the BZX84-C3V3/DG/B3235 for consistent operation and long-term durability.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by NXP Semiconductors. This will ensure the proper integration of the BZX84-C3V3/DG/B3235 into their electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess