The NXP BZX84-A5V6 is a Zener diode designed to provide precise voltage regulation. This small signal Zener diode, with a nominal Zener voltage of 5.6 volts, is a vital component in a wide array of voltage regulation applications. Its ability to stabilize voltage makes it an integral part of power management solutions, especially in compact electronics where space is at a premium.
Key Features:
- Zener Voltage: The BZX84-A5V6 provides a Zener voltage of 5.6V, making it suitable for a variety of circuits that require a regulated voltage of this level.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle a moderate amount of power, making it suitable for both low-power and medium-power applications.
- Package: Enclosed in a small SOT-23 surface-mount package, the BZX84-A5V6 is ideal for high-density circuit designs where space is a constraint.
- Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency in the circuit.
- Tolerance: The Zener voltage tolerance is ±5%, providing reliable and consistent performance for voltage regulation applications.
- Operating Temperature Range: The device can operate over a wide temperature range, making it suitable for use in various environmental conditions.
Applications:
The BZX84-A5V6 Zener diode is versatile and can be used in numerous applications, including:
- Consumer electronics
- Power management systems
- Overvoltage protection circuits
- Switching power supplies
- Stabilization of sensitive electronics
This Zener diode from NXP Semiconductors is a reliable choice for designers looking to incorporate voltage regulation and protection features into their electronic circuits. With its compact footprint and robust performance, the BZX84-A5V6 is an excellent component for ensuring the stability and longevity of electronic products.