Introducing the BZX84-5V1 Zener Diode from NXP Semiconductors
The BZX84-5V1 is a high-performance Zener diode from the renowned semiconductor manufacturer NXP. This precision device is designed to provide a reliable voltage regulation solution with a nominal Zener voltage of 5.1 volts. The BZX84-5V1 is part of NXP's extensive range of voltage regulator diodes, catering to a wide array of electronic applications.
Key Features
- Voltage Regulation: The BZX84-5V1 offers excellent voltage stability, ensuring a steady 5.1V output across a range of input voltages and environmental conditions.
- Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can handle moderate power levels, making it suitable for various electronic circuits.
- Package: Encased in a small SOT23 surface-mounted package, the BZX84-5V1 is ideal for high-density circuit designs where space is at a premium.
- Operating Temperature Range: The device is operational over a wide temperature range, from -55°C to +150°C, ensuring reliability in diverse environmental conditions.
Applications
The BZX84-5V1 is versatile and can be used in a multitude of applications, including:
- Power supply regulation
- Over-voltage and surge protection circuits
- Voltage reference in analog circuits
- Consumer electronics
- Telecommunications equipment
- Industrial control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84-5V1 is no exception. Each Zener diode is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the electronic components industry. With its robust design and NXP's reputation for reliability, the BZX84-5V1 is an excellent choice for designers looking for a dependable voltage regulation solution.
Whether you are developing power management systems or designing consumer electronics, the BZX84-5V1 Zener diode from NXP is the go-to component for stable and precise voltage regulation. Its combination of performance, compact form factor, and reliability make it an essential part of any electronic component inventory.