The BZX79-C51 is a small signal Zener diode produced by NXP Semiconductors, designed to offer a reliable voltage regulation solution in a compact package. This Zener diode is highly versatile and can be used in a wide range of electronic circuits, including voltage stabilization applications, clipping circuits, and as a voltage reference.
Key Features
- Nominal Zener Voltage: The BZX79-C51 has a nominal Zener voltage of 51V, making it suitable for applications that require precise voltage regulation in this range.
- Power Dissipation: With a total power dissipation of 500mW, this diode can handle moderate levels of power, ensuring stable operation in most small signal applications.
- Tolerance: The Zener voltage tolerance is ±5%, which is standard for Zener diodes, providing a balance between precision and cost-effectiveness.
- Package: Encapsulated in a glass SOD27 (DO-35) package, the BZX79-C51 is designed for through-hole mounting, making it easy to integrate into a variety of circuit boards.
- Operating Temperature Range: It can operate in a temperature range from -65°C to +175°C, allowing for use in environments with varying temperatures without compromising performance.
Applications
The BZX79-C51 is suitable for a broad spectrum of applications, including:
- Power supply circuits
- Consumer electronics
- Industrial electronics
- Telecommunication systems
- Automotive systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZX79-C51 is no exception. This Zener diode is produced with high manufacturing standards, ensuring stable performance and a long operational lifespan for the end-user's electronic equipment.
Conclusion
Whether you're designing a power supply, managing voltage levels in a complex circuit, or looking for a cost-effective voltage reference, the BZX79-C51 from NXP offers a dependable and efficient solution. Its combination of features, quality, and versatility make it an essential component for electronic designers and engineers.