Product Overview: BZX79-C13 by NXP Semiconductors
The BZX79-C13 is a high-performance zener diode crafted by NXP Semiconductors, designed to provide precision voltage regulation in a diverse array of electronic applications. This small-signal zener diode offers a nominal zener voltage of 13 volts, making it an ideal component for stabilization and clipping circuits where tight voltage regulation is paramount.
Key Features
- Zener Voltage: The BZX79-C13 has a zener voltage of 13V with a tolerance of approximately 5%, providing reliable and consistent performance for voltage regulation needs.
- Power Dissipation: With a power dissipation of 500 mW, it is capable of handling moderate power levels, suitable for a variety of electronic circuits.
- Package: Enclosed in a compact DO-35 glass package, the BZX79-C13 is designed for through-hole mounting, making it easy to integrate into existing PCB designs.
- Temperature Stability: This zener diode offers excellent stability over a wide operating temperature range, ensuring reliable operation under varying environmental conditions.
- Low Dynamic Impedance: The dynamic impedance of the BZX79-C13 is kept low, which is beneficial for applications requiring low noise and high-performance voltage regulation.
Applications
The BZX79-C13 zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Electronic tuners and voltage references
With its precise voltage control and robust design, the BZX79-C13 from NXP Semiconductors is a reliable choice for designers looking to ensure the stability and integrity of their electronic circuits. Whether for consumer electronics, industrial control systems, or telecommunications equipment, the BZX79-C13 delivers consistent performance that engineers can trust.
Quality and Reliability
NXP Semiconductors is renowned for their commitment to quality and the BZX79-C13 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from NXP products. This ensures long-term reliability and performance for all applications.