Introducing the BZX585-B9V1 Zener Diode from NXP Semiconductors
The BZX585-B9V1 is a high-precision, low-voltage Zener diode produced by the renowned NXP Semiconductors. Engineered to provide a stable reference voltage, this product is an exceptional choice for applications requiring voltage regulation and voltage-sensitive circuit protection. The BZX585-B9V1 is part of NXP's extensive range of Zener diodes, known for their reliability and performance.
With a nominal Zener voltage of 9.1V, this small-signal diode is designed for operation in a variety of electronic devices. Its silicon epitaxial planar technology ensures robust energy handling capability and a sharp Zener knee, making it suitable for tight voltage regulation scenarios. The BZX585-B9V1 comes in a compact, surface-mount SOD-523 package, allowing for high-density PCB layouts and easy integration into space-constrained applications.
The device features a low dynamic impedance and a low reverse current, characteristics that contribute to its high efficiency and reliability. Its power dissipation of 500mW is adequate for most low-power circuits, and the diode's operational temperature range from -65°C to +150°C ensures stability across various environmental conditions. This makes the BZX585-B9V1 an excellent choice for consumer electronics, telecommunications, and industrial control systems.
Compliance with the stringent RoHS and REACH environmental standards further enhances the appeal of the BZX585-B9V1, making it a suitable component for global markets where environmental regulations are a concern. Additionally, the product's qualification according to the AEC-Q101 standard demonstrates its suitability for automotive applications, where performance under harsh conditions is paramount.
Whether you are designing power management circuits, protecting sensitive electronics, or ensuring the stability of your application's performance, the BZX585-B9V1 from NXP Semiconductors is a reliable and efficient solution that you can trust. With its precise voltage control and robust design, it stands as a testament to NXP's commitment to quality and innovation in the semiconductor industry.