Introducing the BZX399-C3V6 - NXP's Precision Zener Diode
The BZX399-C3V6 is a high-quality, precision Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small yet powerful component is designed for voltage regulation and offers excellent stability and reliability in various applications. The BZX399-C3V6 is a perfect choice for designers looking for a voltage reference or protection device in their circuit designs.
Key Features of the BZX399-C3V6
- Precise Voltage Regulation: With a nominal Zener voltage of 3.6V, the BZX399-C3V6 provides precise voltage regulation, ensuring consistent performance across different operating conditions.
- Low Leakage Current: It has a very low leakage current, which enhances its efficiency and makes it suitable for low-power applications.
- High Stability: The diode offers high stability over its entire temperature range, which makes it reliable for use in environments with varying temperatures.
- Compact Package: Encased in a small SOD-323 package, the BZX399-C3V6 is ideal for space-constrained applications, allowing for high-density board designs.
- Wide Operating Temperature Range: It can operate effectively within a temperature range of -65°C to +150°C, accommodating a broad spectrum of industrial and commercial applications.
Applications for the BZX399-C3V6
The BZX399-C3V6 is versatile and can be used in a variety of applications, including:
- Voltage regulation in power supplies
- Protection circuits in consumer electronics
- Precision reference sources in measurement equipment
- Stabilization of sensitive electronic components
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components, and the BZX399-C3V6 is no exception. It is manufactured with stringent quality control processes, ensuring that each diode meets NXP's high standards for performance and durability. The BZX399-C3V6 is a testament to NXP's dedication to providing components that engineers can trust for their critical design requirements.
Conclusion
Whether you are designing power management systems, consumer electronics, or precision measurement devices, the BZX399-C3V6 from NXP Semiconductors offers the performance, stability, and reliability required to enhance your product's capabilities. With its precise voltage regulation and compact form factor, the BZX399-C3V6 is an excellent choice for your next electronics project.