The BZX399-C2V4 is a high-performance, precision Zener diode produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This Zener diode is specifically designed to provide a stable and accurate voltage reference with a nominal Zener voltage of 2.4V. It is a crucial component in a wide range of electronic applications, including voltage regulation, surge suppression, and circuit protection.
Key Features
- Zener Voltage (Vz): The BZX399-C2V4 offers a precise Zener voltage of 2.4 volts, which is ideal for low-voltage applications.
- Power Dissipation: With a power dissipation of 400 mW, this diode can handle a significant amount of energy without compromising its performance or reliability.
- Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring accurate voltage regulation for sensitive electronic circuits.
- Package: Encased in a small SOD-323 package, the BZX399-C2V4 is suitable for high-density circuit designs where space is at a premium.
- Operating Temperature Range: This diode operates effectively within a wide temperature range of -65°C to +150°C, making it versatile for various environmental conditions.
- Quality and Reliability: NXP's commitment to quality means that the BZX399-C2V4 is manufactured to high standards, ensuring reliability and longevity in your applications.
Applications
The BZX399-C2V4 is used extensively across various sectors due to its versatility and performance characteristics. Common applications include:
- Voltage regulation circuits
- Overvoltage protection systems
- Precision reference sources
- Switching power supplies
- Consumer electronics
Why Choose the BZX399-C2V4?
Choosing the BZX399-C2V4 for your electronic designs means opting for a component that offers precision, durability, and NXP's assurance of quality. Whether for industrial, commercial, or consumer applications, this Zener diode stands out for its ability to maintain a consistent voltage in the most demanding situations. With its compact form factor and robust performance, the BZX399-C2V4 is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic products.