The BZX384-B51 is a high-performance, low-voltage zener diode produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This small signal zener diode is designed to provide a precise voltage reference of 5.1V, making it an essential component in a wide range of electronic circuits.
Key Features
- Nominal Zener Voltage: 5.1V with a tolerance of ±2% for precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 300mW, which allows for suitable power handling in a compact package.
- Package: The diode comes in a small SOD-323 surface-mount package, which is ideal for high-density circuit board designs.
- Low Leakage Current: Exhibits low leakage current characteristics, enhancing the overall efficiency of the application it's used in.
- Temperature Stability: Provides excellent stability over a broad temperature range, ensuring reliable performance under varying conditions.
Applications
The BZX384-B51 is suitable for a multitude of applications where voltage regulation is critical. It can be found in:
- Power supply circuits
- Voltage reference modules
- Protection circuits
- Signal processing equipment
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX384-B51 zener diode is no exception, with rigorous testing and quality control measures in place to ensure reliability. It is designed to meet the stringent requirements of the electronics industry, providing designers with a dependable component for their circuit designs.
Environmental Compliance
Adhering to environmental standards, the BZX384-B51 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.