EN
  • EN
  • DE

BZX284-C62

Part No BZX284-C62
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 400MW SOD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 62V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 140 Ohm
Current - Reverse Leakage @ Vr 50nA @ 43.4V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 201854-BZX284-C62
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C62 CAD Model

Description

Introducing the BZX284-C62 Zener Diode from NXP Semiconductors

The BZX284-C62 is a high-precision voltage regulator diode designed and manufactured by the renowned NXP Semiconductors. This small signal Zener diode is an essential component for circuit designers looking to achieve voltage regulation, voltage reference, and surge protection in their electronic applications. With its impressive features and reliable performance, the BZX284-C62 is an excellent choice for a wide range of electronic devices.

Key Features of the BZX284-C62

  • Voltage Regulation: The BZX284-C62 offers a nominal Zener voltage of 62V, providing stable voltage regulation in various circuits.
  • Power Dissipation: With a total power dissipation of 400 mW, this diode can handle sufficient power levels, making it suitable for a range of applications.
  • Low Zener Impedance: The low dynamic impedance of the diode ensures minimal voltage drop and efficient operation under load conditions.
  • High Precision: The tight tolerance of the Zener voltage, typically ±2%, allows for precise voltage regulation, which is critical in sensitive electronics.
  • Package: The BZX284-C62 is available in a small, surface-mount SOD-110 package, making it ideal for space-constrained applications.

Applications

The versatility of the BZX284-C62 Zener diode makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Industrial controls
  • Telecommunications equipment
  • Computer systems
  • Portable devices
  • Power management circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BZX284-C62 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. With its robust design and dependable performance, the BZX284-C62 is a smart choice for engineers and designers seeking a reliable Zener diode solution.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the BZX284-C62 Zener diode from NXP Semiconductors offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess