EN
  • EN
  • DE

BZX284-C24,115

Part No BZX284-C24,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 400MW SOD110
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 24 V 400 mW ±5% Surface Mount SOD-110
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-110
Case / Package SOD-110
Family Name BZX284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 934038770115, BZX284-C24 T/R, BZX284-C24 T/R-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913964-BZX284-C24,115
Ultra Librarian 3D Model Ultra Librarian BZX284-C24,115 CAD Model

Description

Introducing the BZX284-C24,115 Zener Diode from NXP

The BZX284-C24,115 is a high-precision Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This small yet powerful component is designed to offer excellent voltage regulation, making it an ideal choice for a wide array of electronic applications. The BZX284-C24,115 is especially suited for providing voltage references in numerous circuit designs due to its reliable performance and compact SOD110 package.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 24V, the BZX284-C24,115 provides a stable voltage reference for your circuits.
  • Tolerance: This component boasts a tight tolerance of approximately 5%, ensuring precise voltage control and stability.
  • Power Dissipation: The BZX284-C24,115 can handle a power dissipation of up to 400 mW, making it suitable for a variety of applications without compromising performance.
  • Miniature Size: Its SOD110 package is designed for space-saving purposes, which is perfect for high-density circuit boards where space is at a premium.
  • Operating Temperature Range: This Zener diode operates effectively within a temperature range of -65°C to +150°C, demonstrating its reliability in various environmental conditions.

Applications

The BZX284-C24,115 is versatile and can be used in several applications, including:

  • Voltage regulation modules
  • Surge and transient protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZX284-C24,115 is no exception. Each diode is meticulously crafted to meet the highest standards of performance and reliability. Whether used in commercial or industrial environments, users can trust the BZX284-C24,115 to perform consistently over time.

With its precise voltage regulation, robust power handling, and compact form factor, the BZX284-C24,115 Zener diode is a smart choice for designers seeking to enhance the stability and performance of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess