EN
  • EN
  • DE

BZX284-B7V5

Part No BZX284-B7V5
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 1μA @ 5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 201841-BZX284-B7V5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B7V5 CAD Model

Description

Introducing the BZX284-B7V5 Zener Diode from NXP Semiconductors

The BZX284-B7V5 Zener diode is a high-quality voltage regulator designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This small-signal Zener diode is specifically engineered to offer excellent stability and performance for a wide range of electronic applications.

Key Features

  • Stable Zener Voltage: The BZX284-B7V5 provides a precise Zener voltage of 7.5V, which is ideal for voltage regulation tasks in various circuits.
  • Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and increased efficiency for the applications it is used in.
  • High Power Dissipation: With a power dissipation of 400mW, this Zener diode can handle a significant amount of power, making it suitable for more demanding applications.
  • Compact Package: Encased in a small SOD-110 package, the BZX284-B7V5 is designed for space-constrained applications where component size is critical.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, from -65°C to +150°C, providing reliable performance under varying environmental conditions.
  • Tolerance Options: The diode is available with tolerance options of ±2% and ±5%, allowing designers to choose the appropriate level of precision for their needs.

Applications

The BZX284-B7V5 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage stabilization for sensitive electronics
  • Surge suppression and transient protection
  • Power supply circuits
  • Consumer electronics such as televisions and computers
  • Telecommunication systems

This NXP Zener diode is a reliable choice for designers looking to incorporate voltage regulation and protection features into their circuits. Its combination of stability, efficiency, and compact form factor make the BZX284-B7V5 a valuable component in any electronic device where consistent performance and space savings are priorities.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by NXP Semiconductors. This will ensure the BZX284-B7V5 Zener diode is utilized to its full potential in their specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess