EN
  • EN
  • DE

BZX284-B5V1

Part No BZX284-B5V1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157621-BZX284-B5V1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B5V1 CAD Model

Description

Introducing the BZX284-B5V1 Zener Diode from NXP Semiconductors

The BZX284-B5V1 is a high-performance Zener diode produced by NXP Semiconductors, a trusted name in the industry known for its commitment to innovation and quality. This small signal Zener diode is designed for voltage regulation and offers a nominal Zener voltage of 5.1 volts, making it an ideal component for a wide range of electronic applications.

Constructed with silicon semiconductor material, the BZX284-B5V1 ensures high reliability and stability. It comes in a compact SOD-110 package, which is a surface-mounted device (SMD) that allows for efficient assembly in high-density circuit boards. The small footprint of the device makes it suitable for miniaturized electronic devices where space is at a premium.

One of the key features of the BZX284-B5V1 is its low dynamic impedance, which enhances its performance in voltage stabilization tasks. This characteristic ensures that the voltage across the device remains consistent, even with changes in the current passing through it. Moreover, the diode offers a tight tolerance range, which is crucial for applications requiring precise voltage control.

The BZX284-B5V1 is also characterized by its low leakage current, which contributes to the overall efficiency of the circuit by minimizing power loss. This feature is particularly important in battery-operated devices, where energy conservation is critical. Additionally, the diode is capable of handling a maximum power dissipation of 400 mW, making it robust enough to withstand moderate power levels without compromising its performance.

Whether used in consumer electronics, telecommunications, or computing devices, the BZX284-B5V1 Zener diode from NXP Semiconductors is an excellent choice for designers looking for a reliable voltage regulator. Its combination of precision, efficiency, and compact size makes it a versatile component for numerous applications, ensuring that electronic devices operate at their optimal voltage levels.

For those in need of a high-quality Zener diode that offers consistent performance and is built to last, the BZX284-B5V1 from NXP Semiconductors is the go-to component.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess