The BZV90-C4V7 is a high-performance Zener diode produced by NXP Semiconductors, a leading technology company known for its innovative and reliable semiconductor solutions. This Zener diode is designed to provide precision voltage regulation and is commonly used in a wide range of electronic applications where voltage stabilization is critical.
Key Features
- Nominal Zener Voltage: 4.7V, which makes it ideal for 5V circuits that require a precise reference voltage.
- Power Dissipation: Capable of dissipating up to 1.3W of power, ensuring robust performance in various operating conditions.
- High Stability: Features excellent stability and low dynamic impedance, providing a stable Zener voltage under a wide range of currents.
- Package: Available in a small, surface-mount SOD64 package, which is suitable for high-density circuit board designs.
Applications
The BZV90-C4V7 Zener diode is versatile and can be used in numerous applications, such as:
- Voltage regulation for sensitive electronics.
- Overvoltage protection circuits to safeguard against voltage spikes.
- Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- Power supply circuits where a stable reference voltage is necessary for proper operation.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BZV90-C4V7 is no exception. It is manufactured using stringent quality control processes, ensuring that each diode meets the company's high standards for reliability and performance.
Environmental Compliance
The BZV90-C4V7 is also designed with environmental considerations in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful materials and suitable for use in environmentally sensitive applications.