EN
  • EN
  • DE

BZV90-C22

Part No BZV90-C22
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157568-BZV90-C22
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C22 CAD Model

Description

Introducing the BZV90-C22 Zener Diode from NXP

The BZV90-C22 is a high-precision Zener diode designed by the renowned semiconductor manufacturer NXP. This component is specifically engineered to provide a reliable voltage regulation solution in a wide range of electronic applications. With its precise voltage stabilization capabilities, the BZV90-C22 is an ideal choice for use in power supply circuits, voltage reference modules, and other critical electronic systems where stable and consistent voltage is a must.

Key Features

  • Voltage Regulation: The BZV90-C22 offers a nominal Zener voltage of 22V, making it suitable for applications that require a regulated voltage around this value.
  • High Power Dissipation: With a power dissipation of up to 1.3W, this Zener diode can handle significant amounts of power, ensuring stable operation even under varying load conditions.
  • Low Dynamic Impedance: The dynamic impedance of the BZV90-C22 is kept low to ensure minimal voltage drop and better regulation performance under load conditions.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, from -65°C to +175°C, which allows for flexibility in a variety of harsh environments.
  • Package: The device is housed in a SOD64 package, which is known for its reliability and robustness, ensuring long-term stability and performance.

Applications

The BZV90-C22 Zener diode is versatile and can be used across numerous applications, including:

  • Switching power supplies
  • Over-voltage protection circuits
  • Motor controllers
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

NXP is committed to delivering high-quality products, and the BZV90-C22 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency. Whether for use in commercial or industrial environments, this Zener diode is designed to provide a dependable voltage regulation solution for your electronic designs.

With its combination of precision, power, and versatility, the BZV90-C22 from NXP stands out as a superior choice for designers looking to implement an effective voltage regulation strategy in their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess