EN
  • EN
  • DE

BZV85-C62,113

Part No BZV85-C62,113
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZV85-C62 - ZENER DIODE / Zener Diode 62 V 1.3 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Package Bulk
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 1.3 W
Impedance (Max) (Zzt) 175 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-BZV85-C62,113-954
Standard Package 1
Win Source Part Number 977240-BZV85-C62,113
Ultra Librarian 3D Model Ultra Librarian BZV85-C62,113 CAD Model

Description

Product Overview: BZV85-C62,113

The BZV85-C62,113 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of the BZV85 series, which is known for its reliability and efficiency in voltage regulation applications.

Key Features

  • Voltage Range: The BZV85-C62,113 has a nominal Zener voltage of 62V, making it suitable for a wide range of applications that require precise voltage regulation.
  • Power Dissipation: With a power dissipation of 1.3W, this diode can handle moderate power levels, ensuring stable operation in various electronic circuits.
  • Package: Encapsulated in a DO-41 glass package, the BZV85-C62,113 is designed for through-hole mounting, which provides ease of integration into printed circuit boards (PCBs).
  • High Stability: The diode offers excellent stability and reliability over its entire operating temperature range, which is typically between -55°C and +175°C.
  • Tolerance: It features a standard tolerance of approximately ±5%, allowing for consistent performance in voltage regulation scenarios.

Applications

The BZV85-C62,113 is versatile and can be used in a variety of electronic devices and circuits. Some common applications include:

  • Power supply stabilization
  • Surge protection in consumer electronics
  • Voltage reference in analog circuits
  • Overvoltage protection in industrial equipment

Quality and Compliance

NXP Semiconductors is committed to delivering high-quality components. The BZV85-C62,113 is produced in compliance with stringent industry standards, ensuring that it meets the requirements for reliability and performance in critical applications. The product is also RoHS compliant, which means it adheres to the regulations that restrict the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

For engineers and designers looking for a reliable voltage regulation solution, the BZV85-C62,113 from NXP Semiconductors is an excellent choice. Its robust design, stable performance, and compliance with industry standards make it a preferred component for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess