EN
  • EN
  • DE

BZV55-B75

Part No BZV55-B75
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 500MW SOD80C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 255 Ohm
Current - Reverse Leakage @ Vr 50nA @ 52.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 201825-BZV55-B75
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-B75 CAD Model

Description

The BZV55-B75 is a high-precision Zener diode from NXP Semiconductors, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This miniature device is housed in a small LLDS MiniMELF (SOD-80) surface-mounted package, which is both robust and suitable for high-density circuit board designs.

Key Features

  • Nominal Zener Voltage: The BZV55-B75 has a nominal Zener voltage of 75V, making it suitable for providing voltage regulation in circuits with higher operating voltages.
  • Power Dissipation: With a total power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, ensuring stability in various applications.
  • Tolerance: The voltage tolerance of the BZV55-B75 is specified at ±5%, which allows for precise voltage regulation required in sensitive electronic circuits.
  • Operating Temperature Range: It can operate over a broad temperature range from -65°C to +175°C, providing reliable performance in extreme conditions.
  • Package: The device comes in a MiniMELF package which is designed for surface mount applications and is suitable for automated assembly processes.

Applications

The BZV55-B75 Zener diode is versatile and can be used in various applications, including:

  • Voltage stabilization for sensitive electronics.
  • Overvoltage protection in consumer electronics.
  • Power supply circuits where precise voltage regulation is essential.
  • Industrial electronics with high voltage requirements.
  • Telecommunication systems.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the BZV55-B75 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial electronic equipment. The device's reliability is further enhanced by its robust package and its ability to withstand challenging environmental conditions.

Ordering Information

To order the BZV55-B75 Zener diode or to obtain more detailed specifications, customers can visit the NXP Semiconductors official website or contact their local authorized distributor. Product datasheets, application notes, and additional support are also available to assist in the integration of this component into various designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3823 $59.2565
370+ $0.3142 $116.2540
575+ $0.3038 $174.6850
785+ $0.2945 $231.1825
1,020+ $0.2841 $289.7820
1,360+ $0.2553 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess