EN
  • EN
  • DE

BZV55-B51

Part No BZV55-B51
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 500MW SOD80C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 180 Ohm
Current - Reverse Leakage @ Vr 50nA @ 35.7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 201823-BZV55-B51
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV55-B51 CAD Model

Description

The BZV55-B51 from NXP Semiconductors is a high-precision, low-power voltage regulator Zener diode designed for a multitude of applications requiring a stable and reliable voltage reference. This small signal Zener diode, with its compact form factor, is optimized for use in miniaturized electronic circuits and various other electronic components that demand a consistent voltage regulation solution.

Key Features

  • Nominal Zener Voltage: The BZV55-B51 provides a nominal Zener voltage of 51V, making it suitable for applications that operate within this voltage range.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle moderate levels of power while maintaining its performance and reliability.
  • Package: Encased in a small SOD80C package, the BZV55-B51 is ideal for high-density circuit designs where space is at a premium.
  • Tolerance: The voltage tolerance of the BZV55-B51 is specified at ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature Range: This Zener diode operates efficiently across a wide temperature range from -65°C to +175°C, suitable for various environmental conditions.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device and making it ideal for low-power applications.

Applications

The BZV55-B51 is versatile and can be used in a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Over-voltage protection circuits
  • Power management in consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the BZV55-B51 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance. Whether you are designing a complex industrial system or a simple consumer electronic device, the BZV55-B51 Zener diode from NXP is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2122 $50.9280
575+ $0.1742 $100.1650
890+ $0.1687 $150.1430
1,225+ $0.1633 $200.0425
1,585+ $0.1578 $250.1130
2,125+ $0.1415 $300.6875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess