The BZV55-B/C2V7 by NXP Semiconductors is a highly efficient, precision Zener diode designed for a multitude of applications requiring voltage regulation and voltage reference solutions. This small signal Zener diode, with its low operational voltage of 2.7 volts, is ideal for use in stabilized power supplies, voltage regulators, and as a voltage reference in various electronic circuits.
Key Features
- Zener Voltage: The BZV55-B/C2V7 offers a nominal Zener voltage of 2.7V, making it suitable for applications that require a precise and stable low voltage reference.
- Power Dissipation: With a power dissipation of 500 mW, this component is capable of handling moderate levels of power while maintaining its stability and performance over time.
- Package: Encased in a small LLDS (SOD80) package, it is designed for surface-mounted applications, allowing for efficient use of PCB space and facilitating integration into compact electronic systems.
- Tolerance: The Zener voltage tolerance is specified at ±2%, providing precise voltage regulation and ensuring consistent performance across various devices and applications.
- Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, ensuring reliability and functionality under extreme conditions.
Applications
The BZV55-B/C2V7 is versatile and can be used in various applications, including:
- Telecommunications systems
- Consumer electronics
- Computing devices
- Industrial control circuits
- Medical equipment
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZV55-B/C2V7 is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Users can confidently incorporate this Zener diode into their designs, knowing it will provide precise voltage control with outstanding reliability.