The BZV49-C18 is a high-performance Zener diode crafted by NXP Semiconductors, designed to offer a reliable solution for voltage regulation and stabilization in various electronic applications. With its precise Zener voltage and low leakage current, this component is an ideal choice for use in power supply circuits, voltage references, and protection systems.
Key Features
- Nominal Zener Voltage: 18V, providing a stable reference voltage for your circuits.
- Power Dissipation: With a power dissipation of 1.3W, it can handle moderate power levels, making it suitable for a variety of applications.
- High Stability: The BZV49-C18 offers excellent stability and reliability over time, ensuring consistent performance.
- Low Dynamic Impedance: Its low dynamic impedance ensures efficient operation and minimal voltage drop across the diode under load conditions.
- Package: Available in a small outline SOT89 package, it is suitable for high-density circuit board designs.
Applications
The BZV49-C18 Zener diode is versatile and can be used in a multitude of electronic circuits. Its primary applications include:
- Voltage regulation in power supplies
- Overvoltage and surge protection circuits
- Reference voltage sources in analog-to-digital converters
- Switching power supplies
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZV49-C18 is no exception. This product is manufactured to meet high industry standards, ensuring that it performs reliably under various conditions and in multiple applications. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the BZV49-C18 Zener diode is an excellent choice for maintaining voltage stability and protection.
Ordering Information
To order the BZV49-C18 or to obtain more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure that you specify the correct part number to receive the product that meets your voltage regulation needs.