The NXP BZT52H-C68 is a high-performance Zener diode designed for a range of electronic applications requiring precise voltage regulation and protection. This small-signal Zener diode is particularly well-suited for use in voltage stabilization and clipping circuits, offering a nominal Zener voltage of 68V with a tolerance of ±2%.
The BZT52H-C68 is part of NXP's BZT52 series, which is known for its high reliability and consistency. The diode is housed in a compact SOD-123F surface-mounted package, which not only minimizes the PCB real estate required but also enhances thermal performance and power dissipation. With its low thermal resistance, this Zener diode is capable of handling a power dissipation of up to 375 mW, making it suitable for high-density circuit designs.
The device features a non-repetitive peak reverse power dissipation of 40W with a duration of 10ms, ensuring protection against voltage transients and spikes. Its operating junction temperature range spans from -65°C to +150°C, which allows for stable operation in various environmental conditions. Additionally, the BZT52H-C68 boasts a low leakage current and fast response time, which are critical for maintaining voltage regulation and system stability.
NXP's commitment to quality is evident in the BZT52H-C68's compliance with the stringent RoHS directive, indicating that it is free from hazardous substances. The product is also qualified according to the AEC-Q101 standards, making it suitable for automotive applications that demand the highest level of reliability and performance.
Whether you're designing power management circuits for consumer electronics, automotive modules, or industrial systems, the NXP BZT52H-C68 Zener diode is an excellent choice for ensuring consistent voltage regulation and circuit protection. Its combination of high power dissipation, precision voltage control, and compact form factor make it a versatile component for a wide array of electronic designs.