EN
  • EN
  • DE

BZT52H-C5V1 (5.1V)

Part No BZT52H-C5V1 (5.1V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238732-BZT52H-C5V1 (5.1V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C5V1 (5.1V) CAD Model

Description

Introducing the BZT52H-C5V1 (5.1V) Zener Diode from NXP Semiconductors

The BZT52H-C5V1 is a high-performance, surface-mount Zener diode crafted by the renowned NXP Semiconductors, designed to provide precision voltage regulation. This small yet powerful component is an essential building block in modern electronic circuits, offering a nominal Zener voltage of 5.1V with tight tolerances and superior stability.

Key Features

  • Low Voltage Regulation: With a nominal Zener voltage of 5.1V, the BZT52H-C5V1 is ideal for low-voltage applications requiring precise regulation.
  • High Precision: The device offers a tolerance of ±2%, ensuring accurate voltage control for sensitive circuits.
  • Low Leakage Current: Minimizing power loss, the diode features a very low leakage current, enhancing the overall efficiency of the application.
  • Power Dissipation: With a total power dissipation of 375 mW, this Zener diode can handle moderate power levels, suitable for a variety of electronic devices.
  • Surface-Mount Package: The SOD123F package allows for efficient PCB space utilization and is compatible with automatic pick-and-place equipment, facilitating easy integration into high-volume manufacturing processes.

Applications

The BZT52H-C5V1 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Power supply circuits
  • Voltage reference units
  • Overvoltage and surge protection systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZT52H-C5V1 is no exception. Each diode is manufactured to meet stringent standards, ensuring high reliability and performance in even the most demanding conditions.

Environmental Compliance

Complying with the RoHS directive, the BZT52H-C5V1 is lead-free and environmentally friendly, making it a responsible choice for today's green-conscious businesses.

Whether you are designing power management systems or looking to protect sensitive electronics, the BZT52H-C5V1 from NXP Semiconductors is an excellent choice for achieving precise voltage regulation with the reliability and efficiency that your applications demand.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9483 $61.6395
150+ $0.7785 $116.7750
230+ $0.7542 $173.4660
320+ $0.7300 $233.6000
410+ $0.7057 $289.3370
550+ $0.6318 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess