EN
  • EN
  • DE

BZT52H-C47

Part No BZT52H-C47
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 47V 5% 90Ohm 830mW Automotive 2-Pin SOD-123F / Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157413-BZT52H-C47
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZT52H-C47
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52H-C47 CAD Model

Description

Introducing the BZT52H-C47 Zener Diode from NXP Semiconductors

The BZT52H-C47 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This Zener diode is part of the BZT52 series, which are designed to provide voltage regulation with high precision in a variety of electronic applications. The BZT52H-C47 is a perfect choice for designers looking for a compact, surface-mounted solution that offers a combination of flexibility and efficiency.

Key Features

  • Voltage Regulation: The BZT52H-C47 Zener diode offers a nominal Zener voltage of 47V, which makes it suitable for providing stable voltage regulation in circuits.
  • Power Dissipation: With a power dissipation of 375 mW, this diode can handle a substantial amount of power, making it ideal for a wide range of applications.
  • Compact Package: Enclosed in an SOD123F package, the BZT52H-C47 is designed for surface-mount technology, allowing for efficient use of PCB space and simplified assembly processes.
  • High Stability: The BZT52H-C47 is known for its excellent stability and reliability over its entire temperature range, ensuring consistent performance.
  • Low Leakage Current: It features a low reverse leakage current, minimizing power loss and improving the overall efficiency of the circuit.
  • Wide Operating Temperature Range: The device is characterized for operation from -55°C to +150°C, accommodating a broad spectrum of environmental conditions.

Applications

The BZT52H-C47 is versatile and can be used in various electronic circuits and applications. Its primary use is to provide precise voltage regulation, which is essential for protecting sensitive electronics. It is commonly found in:

  • Consumer electronics such as TVs, computers, and mobile devices
  • Telecommunications systems
  • Industrial control equipment
  • Automotive systems
  • Power management solutions

With its robust design and reliable performance, the BZT52H-C47 Zener diode from NXP Semiconductors is an excellent choice for designers who require a high-quality voltage regulator in a compact, surface-mount package.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,645+ $0.0304 $50.0080
4,000+ $0.0250 $100.0000
6,200+ $0.0242 $150.0400
8,550+ $0.0234 $200.0700
11,015+ $0.0227 $250.0405
14,780+ $0.0203 $300.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 1645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess