Product Overview: BZT52H-C11
The BZT52H-C11 is a high-performance Zener diode, expertly crafted by NXP Semiconductors, a leader in the electronic components industry. This precision Zener diode is designed to offer a reliable voltage regulation solution for a wide array of electronic applications. With its compact SOD-123F surface-mount package, it is an ideal choice for high-density circuit boards where space is at a premium.
Key Features
- Zener Voltage: The BZT52H-C11 has a nominal Zener voltage of 11V, making it suitable for applications requiring a regulated voltage around this value.
- Power Dissipation: With a total power dissipation of 375 mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various circuits.
- High Stability: NXP's commitment to quality means this diode offers excellent stability over time, providing a consistent performance that designers can rely on.
- Low Leakage Current: It features a low leakage current that minimizes power loss and improves overall efficiency in electronic systems.
- Wide Operating Temperature Range: The BZT52H-C11 is designed to operate effectively over a broad temperature range, from -55°C to +150°C, accommodating various environmental conditions.
Applications
The versatility of the BZT52H-C11 Zener diode makes it suitable for a multitude of applications. It is commonly used in voltage regulation scenarios, such as power supply circuits, and can also be found in protection circuits where it helps to prevent overvoltage conditions. Additionally, it is useful in consumer electronics, telecommunications, and industrial equipment where precise voltage control is essential.
Quality and Reliability
NXP Semiconductors ensures that the BZT52H-C11 meets the highest standards of quality and reliability. Each diode is subjected to rigorous testing and quality control procedures, guaranteeing that it performs to the specifications under various conditions. Designers and engineers can integrate this Zener diode into their projects with confidence, knowing that it comes from a trusted manufacturer with a reputation for excellence in the semiconductor industry.