EN
  • EN
  • DE

BZT52H-B3V9

Part No BZT52H-B3V9
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157381-BZT52H-B3V9
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-B3V9 CAD Model

Description

Introducing the BZT52H-B3V9 Zener Diode from NXP

The BZT52H-B3V9 is a high-performance Zener diode, meticulously engineered by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide precision voltage regulation, making it an ideal choice for a variety of applications that require a stable and reliable voltage reference. With its compact size and surface-mount package, the BZT52H-B3V9 is perfect for high-density circuit designs.

Key Features

  • Low Voltage Regulation: With a nominal Zener voltage of 3.9V, this diode is suitable for low-voltage applications, ensuring a stable reference voltage for your circuits.
  • High Precision: The BZT52H-B3V9 boasts excellent voltage tolerance, providing precise voltage regulation and minimal fluctuations.
  • Power Dissipation: It has a power dissipation of 375 mW, which allows for reasonable energy handling in a small package size.
  • Small Package: Encased in a SOD123F package, this Zener diode is designed for surface-mount technology, making it ideal for modern, space-constrained electronic designs.
  • Wide Operating Temperature Range: The device operates effectively within a temperature range of -65°C to +150°C, ensuring reliability across various environmental conditions.

Applications

The BZT52H-B3V9 is versatile and can be used in a range of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZT52H-B3V9 is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Its robust design ensures long-term reliability, making it a preferred choice for designers looking for components with a proven track record of performance.

Whether you're developing power supplies, protecting sensitive electronic equipment, or creating custom voltage reference designs, the BZT52H-B3V9 from NXP offers the performance and reliability you need. Its integration into your circuitry will be seamless, thanks to its industry-standard package and compatibility with automated assembly processes.

Choose the BZT52H-B3V9 for your next project and experience the quality and performance that NXP Semiconductors brings to the table.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4262 $59.6680
335+ $0.3500 $117.2500
515+ $0.3396 $174.8940
705+ $0.3280 $231.2400
910+ $0.3176 $289.0160
1,220+ $0.2841 $346.6020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess