EN
  • EN
  • DE

BZT52H-B15

Part No BZT52H-B15
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157371-BZT52H-B15
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-B15 CAD Model

Description

Introducing the BZT52H-B15 Zener Diode from NXP

The BZT52H-B15, manufactured by NXP Semiconductors, is a high-performance Zener diode designed for a wide range of applications. This precision Zener diode offers a nominal Zener voltage of 15V, providing excellent regulation and stability. It is housed in a compact SOD-123F package, making it suitable for high-density circuit board designs.

Key Features of BZT52H-B15

  • Low Zener Impedance: The BZT52H-B15 boasts a low dynamic Zener impedance which ensures better performance in voltage regulation applications, providing a stable voltage under varying current conditions.
  • High Precision Voltage: This Zener diode offers a tolerance of approximately ±2%, making it an ideal choice for precision reference applications where consistent voltage is critical.
  • Power Dissipation: With a total power dissipation of 375 mW, the BZT52H-B15 can handle moderate levels of power, making it suitable for a variety of electronic circuits.
  • Compact Form Factor: The small SOD-123F package is designed for optimal board space efficiency, which is essential for modern electronic devices that require miniaturization without compromising performance.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, allowing for reliable performance in harsh environments.

Applications

The versatility of the BZT52H-B15 Zener diode makes it suitable for a host of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Reference elements in precision circuits
  • Consumer electronics

The BZT52H-B15 is a testament to NXP's commitment to providing high-quality semiconductor components that meet the stringent requirements of modern electronic designs. Whether you're designing power management systems or looking for reliable voltage references, the BZT52H-B15 Zener diode is an excellent choice for ensuring consistent performance and durability.

With its combination of precision, power handling, and compact packaging, the BZT52H-B15 from NXP stands out as a superior choice for engineers and designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess