EN
  • EN
  • DE

BZT52-B43ST/R

Part No BZT52-B43ST/R
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819916-BZT52-B43ST/R
Ultra Librarian 3D Model Ultra Librarian BZT52-B43ST/R CAD Model

Description

The BZT52-B43ST/R is a high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry. This small signal Zener diode offers a 43V nominal Zener voltage with tight tolerance and is specifically engineered to provide voltage regulation in a variety of electronic applications. Its compact surface-mounted SOD-123 package is ideal for automated assembly processes, making it a versatile choice for modern compact circuit designs.

Key Features

  • Zener Voltage (V<sub>Z): The BZT52-B43ST/R has a nominal Zener voltage of 43V, making it suitable for voltage regulation in a wide range of applications.
  • Power Dissipation: With a total power dissipation of 410 mW, this diode can handle a considerable amount of power for its size, ensuring reliable operation under typical circuit conditions.
  • Package: The device comes in a small SOD-123 package, which is designed for surface-mount technology (SMT), allowing for high-density PCB designs and efficient manufacturing.
  • Low Leakage Current: It features a low leakage current, which helps to maintain efficiency and reduces power loss within the circuit.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation and stability across various conditions.
  • Operating Temperature Range: The BZT52-B43ST/R is designed to operate over a wide temperature range from -55°C to +150°C, ensuring reliability in extreme environments.

Applications

This Zener diode is suitable for a multitude of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZT52-B43ST/R is produced with the industry's best practices and is subjected to rigorous testing to ensure it meets the high standards expected for performance and reliability. Its robust construction and dependable operation make it an excellent choice for designers seeking a reliable Zener diode solution.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess