The NXP BZD27-C4V7 is a high-precision Zener diode designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode is part of NXP's BZD27 series, which is known for its excellent stability and tight tolerance levels, ensuring consistent performance across various conditions.
Key Features
- Voltage Stability: The BZD27-C4V7 offers a nominal Zener voltage of 4.7V, making it ideal for applications requiring a stable and precise voltage reference.
- Power Dissipation: With a power dissipation of 800mW, this diode can handle significant power levels, making it suitable for both low and medium power applications.
- Low Leakage Current: It features a low leakage current that enhances its efficiency and reliability, ensuring minimal power loss and optimal functionality over time.
- Package: Encased in a small and robust SOD87 package, the BZD27-C4V7 is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
- Temperature Range: The device is operational over a broad temperature range, from -65°C to +175°C, providing consistent performance in various environmental conditions.
Applications
The BZD27-C4V7 is versatile and can be used in numerous applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
- Automotive systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZD27-C4V7 is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards of reliability and performance. Whether you are designing consumer electronics or industrial systems, the BZD27-C4V7 is an excellent choice for maintaining voltage regulation and protecting sensitive electronic circuits.