EN
  • EN
  • DE

BZD23-C16(16V)

Part No BZD23-C16(16V)
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238514-BZD23-C16(16V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZD23-C16(16V) CAD Model

Description

Introducing the BZD23-C16(16V) Zener Diode from NXP

The BZD23-C16(16V) is a cutting-edge Zener diode crafted by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This small yet robust component is designed to provide a precise voltage reference and is commonly used in voltage regulation applications. With its 16V nominal Zener voltage, it is particularly suitable for circuits that require a stable and reliable voltage clamp.

Key Features

  • Voltage Precision: The BZD23-C16(16V) offers a tightly regulated voltage, ensuring consistent performance and protection for sensitive electronic circuits.
  • High Power Rating: This Zener diode has a power dissipation of 3.25 watts, making it capable of handling significant power levels in a compact SOD-57 package.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range from -65°C to +175°C, ensuring reliability in various environmental conditions.
  • Low Dynamic Impedance: The dynamic impedance of the diode is minimized, which enhances its performance in voltage regulation applications.

Applications

The BZD23-C16(16V) is versatile and can be used in numerous applications, including:

  • Power supply stabilization
  • Automotive electronics
  • Consumer electronics voltage regulation
  • Overvoltage protection circuits
  • Industrial electronics

Quality and Reliability

As with all NXP products, the BZD23-C16(16V) Zener diode is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and automotive grade components. This diode is RoHS compliant, reflecting NXP's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

Ordering Information

To integrate the BZD23-C16(16V) into your next project, you can obtain this Zener diode through NXP's authorized distributors. Detailed datasheets and technical support are available to assist you in implementing this component seamlessly into your designs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
KEC
Need more? Email Us
NEC
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess