Product Overview: BZB984-C3V3 - NXP
The BZB984-C3V3 is a cutting-edge Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This Zener diode is part of NXP's BZB984 series, which offers superior voltage regulation and protection for a wide range of electronic circuits.
With its precise 3.3V voltage regulation capability, the BZB984-C3V3 is an ideal choice for stabilizing voltage and providing a reliable reference in various applications. This component is commonly used in power supply circuits, voltage reference systems, and as a protective device for sensitive electronics against overvoltage conditions.
Key Features
- Voltage Regulation: Provides a nominal Zener voltage of 3.3V with tight tolerance levels, ensuring stable operation in your circuit.
- Power Dissipation: Capable of handling up to 400mW of power dissipation, making it suitable for a range of medium-power applications.
- Package: Encased in a small SOD-323 surface-mount package, the BZB984-C3V3 is designed for optimal space-saving on PCBs.
- Temperature Stability: Offers excellent stability over a wide operating temperature range, maintaining consistent performance in various environmental conditions.
- High Reliability: Built to NXP's stringent quality standards, this Zener diode provides a long operational lifespan and consistent performance.
Applications
The versatility of the BZB984-C3V3 makes it suitable for a myriad of applications, including but not limited to:
- Consumer electronics
- Telecommunication systems
- Computer peripherals
- Industrial control systems
- Automotive electronics
The BZB984-C3V3 from NXP Semiconductors is a robust and reliable component that offers excellent performance for circuit designers and electronic enthusiasts alike. Its compact form factor, combined with its efficient voltage regulation, makes it an essential part of any electronic system requiring precise voltage control and protection.