EN
  • EN
  • DE

BZB84-C8V2/DG

Part No BZB84-C8V2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 8.2V 5% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238503-BZB84-C8V2/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-C8V2
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-C8V2/DG CAD Model

Description

Product Overview: BZB84-C8V2/DG - NXP Semiconductors

The BZB84-C8V2/DG from NXP Semiconductors is a robust, small-signal Zener diode designed for voltage regulation and voltage reference applications. This high-performance diode is part of NXP's extensive range of semiconductor components that are known for their reliability and efficiency in various electronic circuits.

Key Features

  • Zener Voltage: This diode has a nominal Zener voltage of 8.2V, making it suitable for applications that require a precise voltage reference in this range.
  • Package: The BZB84-C8V2/DG is offered in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.
  • Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle moderate power levels, suitable for a variety of electronic circuits.
  • Dual Common Anode Configuration: The dual diode configuration with a common anode allows for a compact circuit design and simplifies the PCB layout.
  • Wide Operating Temperature Range: The operating temperature range of -65°C to +150°C ensures stable performance across various environmental conditions.

Applications

The BZB84-C8V2/DG Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Reference voltage sources in precision circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZB84-C8V2/DG Zener diode is manufactured with stringent quality control processes, ensuring consistent performance and reliability for critical applications.

Environmental Compliance

The BZB84-C8V2/DG is designed with environmental considerations in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green electronics.

Whether you are designing power management systems, consumer electronics, or industrial control units, the BZB84-C8V2/DG from NXP Semiconductors is an excellent choice for stable voltage regulation and protection in your electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess