EN
  • EN
  • DE

BZB84-C4V3/DG

Part No BZB84-C4V3/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 4.3V 5% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238501-BZB84-C4V3/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-C4V3
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-C4V3/DG CAD Model

Description

Product Overview: NXP BZB84-C4V3/DG

The NXP BZB84-C4V3/DG is a robust, high-performance Zener diode designed for a variety of applications requiring voltage regulation and ESD protection. This product is part of NXP's extensive line of semiconductor components, which are renowned for their quality, reliability, and cutting-edge technology.

Key Features

  • Voltage Regulation: The BZB84-C4V3/DG offers precise voltage regulation at 4.3V, making it an ideal choice for providing a stable reference voltage in numerous electronic circuits.
  • Dual Common Anode Configuration: This diode comes in a dual common anode configuration, which allows for two Zener diodes to be used in tandem for more complex circuit designs while saving board space.
  • ESD Protection: With its inherent electrostatic discharge protection, this component is well-suited for sensitive electronic equipment, ensuring that the devices it is used in are safeguarded from the damaging effects of ESD.
  • Small Package Size: The BZB84-C4V3/DG is available in a small SOT-23 surface-mount package, which is ideal for high-density circuit boards where space is at a premium.
  • Power Dissipation: It is capable of dissipating power up to 250 mW, ensuring reliable operation under a range of conditions.
  • Operating Temperature Range: This Zener diode can operate over a wide temperature range from -65°C to +150°C, accommodating various environmental conditions.

Applications

The NXP BZB84-C4V3/DG can be used in a diverse array of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power management in portable devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring consistent voltage references
  • Automotive electronics that demand high reliability and protection features

Quality and Reliability

As with all NXP products, the BZB84-C4V3/DG Zener diode is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability that customers expect from NXP. When choosing the BZB84-C4V3/DG, you can be confident that you are selecting a component that will perform reliably over the long term in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess