EN
  • EN
  • DE

BZB84-C2V7,215

Part No BZB84-C2V7,215
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description NOW NEXPERIA BZB84-C2V7 - ZENER / Zener Diode Array 1 Pair Common Anode 2.7 V 300 mW ±5% SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr NXP USA Inc.
Package Bulk
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 20 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
HTSUS 0000.00.0000
Other Names 2156-BZB84-C2V7,215,NEXNXPBZB84-C2V7,215
Standard Package 1
Win Source Part Number 1008517-BZB84-C2V7,215
Ultra Librarian 3D Model Ultra Librarian BZB84-C2V7,215 CAD Model

Description

The BZB84-C2V7,215 is a high-quality, robust Zener diode produced by NXP Semiconductors, a trusted name in the electronics industry. This Zener diode is designed to provide a reliable voltage reference and offers excellent stability and performance for a wide range of applications.

Key Features

  • Nominal Zener Voltage: The BZB84-C2V7,215 has a nominal Zener voltage of 2.7V, making it suitable for applications requiring a precise voltage regulation in this range.
  • Power Dissipation: With a total power dissipation of 300mW, this component can handle moderate power levels, suitable for a variety of electronic circuits.
  • Package: The device comes in a small, surface-mount SOT23 package, ensuring a compact footprint and ease of integration into various circuit designs.
  • Dual Diode Configuration: This product features a dual common-anode Zener diode configuration, allowing for bidirectional voltage regulation and protection.
  • High Stability: The BZB84-C2V7,215 offers excellent stability over its entire operating temperature range, ensuring consistent performance under varying conditions.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, making it suitable for harsh environments.

Applications

The BZB84-C2V7,215 is versatile and can be used in several applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZB84-C2V7,215 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Ordering Information

The part number BZB84-C2V7,215 represents a specific configuration of the BZB84 series Zener diodes. When ordering, ensure that this part number matches your application requirements for voltage regulation and package type.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess