EN
  • EN
  • DE
  • IT

BZB84-B3V6

Part No BZB84-B3V6
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.6V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201761-BZB84-B3V6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B3V6 CAD Model

Description

Product Overview: NXP BZB84-B3V6 Dual Zener Diode

The NXP BZB84-B3V6 represents a high precision, dual Zener diode designed to offer voltage regulation and protection in a compact SOT23 surface-mounted package. This semiconductor device is specifically engineered to stabilize and clip voltages close to its Zener voltage of 3.6 volts, making it an ideal component for voltage regulation tasks in a variety of electronic circuits.

Key Features

  • Voltage Regulation: The BZB84-B3V6 provides a Zener voltage (Vz) of 3.6V with a tight tolerance, ensuring precise voltage regulation for sensitive electronics.
  • Dual Diode Configuration: This component features two Zener diodes in a single package, allowing for greater design flexibility and space-saving on the PCB.
  • Power Dissipation: With a total power dissipation of 300 mW, the BZB84-B3V6 can handle moderate power levels, suitable for a range of applications.
  • Low Leakage Current: It exhibits a low leakage current, minimizing power loss and enhancing the overall efficiency of the application.
  • Operating Temperature Range: The device is capable of operating over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.

Applications

The NXP BZB84-B3V6 is versatile and can be used in numerous applications, such as:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZB84-B3V6 is no exception. It is manufactured to meet high standards, ensuring dependable performance and longevity in your electronic designs.

Environmental Compliance

Adhering to environmental regulations, the BZB84-B3V6 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This compliance ensures that the product is suitable for use in a wide range of markets and applications where environmental considerations are of paramount importance.

In conclusion, the NXP BZB84-B3V6 is a robust and reliable component for designers looking to incorporate voltage regulation and protection features into their electronic circuits with minimal space requirements.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Panjit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess