EN
  • EN
  • DE

BZB84-B10/DG (10V)

Part No BZB84-B10/DG (10V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238487-BZB84-B10/DG (10V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B10/DG (10V) CAD Model

Description

Introducing the BZB84-B10/DG (10V) Zener Diode from NXP

The BZB84-B10/DG is a high-quality Zener diode designed by NXP Semiconductors, renowned for their exceptional electronic components. This particular diode is part of the BZB84 series, which is well-regarded for its reliability and performance in a variety of applications. The BZB84-B10/DG has a nominal Zener voltage of 10V, making it an ideal choice for voltage regulation and stabilization tasks in numerous electronic circuits.

Constructed using silicon semiconductor technology, this Zener diode offers excellent stability and a sharp "knee" on the voltage-current characteristic curve. This ensures precise voltage clamping and a consistent performance over its operational life. Its double-glass passivated junction guarantees a robust and reliable operation even in the most demanding conditions.

The BZB84-B10/DG comes in a small, surface-mounted SOT-23 package, which is both space-efficient and suitable for high-density circuit designs. This compact form factor allows it to be used in space-constrained applications without sacrificing performance. Additionally, the SOT-23 package is designed for automated assembly processes, facilitating easy integration into mass-produced electronic products.

With its capability to dissipate power up to 300mW, the BZB84-B10/DG is not only effective in voltage regulation but also offers a degree of power handling that is impressive for its size. This makes it an excellent choice for protecting sensitive components in electronic devices from overvoltage conditions, thereby enhancing the overall durability and longevity of the product.

Whether you are designing power management circuits, surge protection systems, or need a reliable reference voltage source, the BZB84-B10/DG (10V) Zener diode from NXP is an outstanding component that delivers consistent performance. Its combination of voltage precision, power handling, and compact size makes it a versatile solution for designers and engineers looking to create robust and efficient electronic products.

Choose the BZB84-B10/DG for your next project and experience the quality and reliability that NXP Semiconductors brings to the table.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess