The BZB784-C3V9 is a cutting-edge semiconductor component from NXP Semiconductors, designed to meet the demanding requirements of modern electronic systems. This high-performance product is a testament to NXP's commitment to providing innovative solutions that power a smarter world.
Key Features
- Voltage Regulation: The BZB784-C3V9 offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
- Low Power Consumption: With an emphasis on energy efficiency, this component is optimized for low power consumption, making it ideal for battery-operated devices.
- High Reliability: Manufactured to the highest quality standards, the BZB784-C3V9 is built for reliability and longevity, even in harsh operating conditions.
- Compact Form Factor: The small footprint of the BZB784-C3V9 allows for integration into space-constrained applications without compromising performance.
Applications
The versatile nature of the BZB784-C3V9 makes it suitable for a wide range of applications, including:
- Mobile and wearable devices
- Automotive systems
- Industrial controls
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
The BZB784-C3V9 is characterized by its technical specifications that ensure optimal performance:
Parameter
Value
Package Type
SOD-323
Operating Temperature
-55°C to +150°C
Breakdown Voltage
3.9V
Regulation Accuracy
±2%
Quality and Support
NXP's BZB784-C3V9 is backed by comprehensive technical support and the assurance of NXP's rigorous quality control processes. Customers can expect responsive support and a robust product that delivers consistent performance.