EN
  • EN
  • DE

BZA868AVL,115

Part No BZA868AVL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.8VWM SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.8V
Power Dissipation - Pd 6W
Applications General Purpose
Capacitance @ Frequency 180pF @ 1MHz
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 096466-BZA868AVL,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA868AVL,115 CAD Model

Description

The BZA868AVL,115 is a cutting-edge, high-performance Quad ESD protection diode array designed and manufactured by NXP Semiconductors. This product is specifically engineered to protect sensitive electronic circuits against Electrostatic Discharge (ESD) and other voltage-induced transient events. Its compact SOT-457 (SC-74) package makes it an ideal choice for space-constrained applications.

Key Features

  • ESD Protection: The BZA868AVL,115 offers robust ESD protection up to 30 kV, ensuring the safety and longevity of electronic components in the event of sudden voltage spikes.
  • Quad Diode Array: This device integrates four ESD protection diodes in a common anode configuration, providing simultaneous protection for multiple lines with a single component.
  • Low Capacitance: With a low loading capacitance of typically 1.6 pF, it minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The device features a very low leakage current, which helps to reduce power consumption and enhance the overall efficiency of the system it protects.
  • Wide Operating Voltage Range: It operates effectively over a broad range of voltages, catering to various circuit requirements.

Applications

The BZA868AVL,115 is versatile and can be used in a wide array of applications. It is particularly well-suited for protecting high-speed data lines such as USB 2.0, HDMI, Ethernet, and other communication ports commonly found in:

  • Consumer Electronics
  • Computers and Peripherals
  • Mobile Devices
  • Networking Equipment
  • Telecommunication Systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BZA868AVL,115 is produced in compliance with the highest industry standards, ensuring that it meets the rigorous requirements of today's electronic devices. With its excellent ESD protection capabilities and high reliability, the BZA868AVL,115 is a superior choice for safeguarding sensitive circuits against transient events.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess