EN
  • EN
  • DE

BYV32EX-200

Part No BYV32EX-200
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier diodes ultrafast, rugged / Diode Switching 200V 12A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 238454-BYV32EX-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYV32EX-200
Introduction Date October 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYV32EX-200 CAD Model

Description

Product Overview: BYV32EX-200 from NXP Semiconductors

The BYV32EX-200 is a robust and high-performance dual, ultra-fast, epitaxial rectifier diode designed and manufactured by NXP Semiconductors. This component is specifically tailored to meet the demands of high efficiency and compact power supply systems, making it an excellent choice for a variety of applications in the electronics industry.

Key Features

  • Reverse Voltage: The BYV32EX-200 is rated for a reverse voltage of up to 200V, providing a comfortable margin for systems that operate at high voltages.
  • Forward Current: It can handle a high average forward current of 2 x 10A, with each diode capable of supporting 10A, ensuring reliable performance in high-power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by minimizing power losses during operation.
  • Ultra-Fast Reverse Recovery Time: With an ultra-fast reverse recovery time, the BYV32EX-200 is optimized for high-frequency operation, making it ideal for switch-mode power supplies and converters.
  • Robust Design: The diode is encapsulated in a full-pack, isolated SOT404 package, which provides excellent thermal performance and mechanical robustness.
  • High-Temperature Operation: The device is capable of operating at junction temperatures ranging from -65°C to +175°C, ensuring stability and reliability even in extreme conditions.

Applications

The BYV32EX-200 is suitable for a wide range of high-efficiency applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Energy recovery systems
  • Automotive applications requiring high reliability

Product Quality and Support

NXP Semiconductors is known for its commitment to quality and reliability, and the BYV32EX-200 is no exception. The product is supported by comprehensive technical documentation, including datasheets, application notes, and design guides to assist engineers in integrating the component into their designs. With its exceptional performance and durability, the BYV32EX-200 is a superior choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess