EN
  • EN
  • DE

BYV118-40

Part No BYV118-40
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier diodes Schottky barrier / Rectifier Diode Schottky 40V 10A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238446-BYV118-40
Popularity Medium
Supply and Demand Status Limited
Family Name BYV118-40
Introduction Date May 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYV118-40 CAD Model

Description

The BYV118-40 from NXP Semiconductors is a high-efficiency, fast-switching, power rectifier diode designed for use in switching power supplies, inverters, and as freewheeling diodes. This device is well-suited for applications requiring a combination of low forward voltage drop, high surge current capability, and fast switching speeds.

Key Features

  • Voltage Ratings: The BYV118-40 has a repetitive peak reverse voltage (V<sub>RRM) of 40V, which makes it ideal for low voltage applications.
  • Current Capacity: With a continuous forward current (I<sub>F) rating of up to 1 A, this diode can handle moderate levels of current without overheating or failing.
  • Fast Switching Speed: The device offers fast switching with a reverse recovery time (t<sub>rr) typically less than 50 ns, which is essential for high-frequency applications.
  • Low Forward Voltage Drop: A low forward voltage drop (V<sub>F) reduces power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Surge Current Capability: It can withstand high surge currents, making it robust in applications where surge conditions are a concern.
  • Thermal Characteristics: The diode has excellent thermal characteristics, ensuring reliable operation over a wide temperature range.
  • Package: Available in a compact SOD87 plastic package, the BYV118-40 is designed for surface-mounted applications, allowing for efficient use of PCB space.

Applications

The BYV118-40 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Automotive environment applications
  • Power management systems
  • Freewheeling diodes in various inductive circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BYV118-40 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess