EN
  • EN
  • DE

BYQ28E-200

Part No BYQ28E-200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package TO-220AB
Win Source Part Number 093412-BYQ28E-200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYQ28E-200 CAD Model

Description

The BYQ28E-200, manufactured by NXP Semiconductors, is a state-of-the-art ultra-fast low-loss controlled avalanche rectifier designed for high-efficiency power conversion applications. This robust component is encapsulated in a SOD-93 (TO-220AC) package, which offers excellent thermal performance and is suitable for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The device has a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for operations in moderate voltage environments.
  • Current Capacity: It features a high average forward current (IF(AV)) of up to 10A, ensuring it can handle significant power levels in rectification applications.
  • Ultra-Fast Recovery: The BYQ28E-200 boasts an ultra-fast reverse recovery time (trr), which minimizes energy loss during switching, enhances efficiency, and is ideal for high-frequency operations.
  • Controlled Avalanche Capability: Its controlled avalanche characteristic allows it to safely absorb potential energy spikes, thereby providing additional protection against voltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and improves overall efficiency, which is critical in power-sensitive designs.
  • High Thermal Cycling Performance: The device is designed to withstand high thermal cycling performance, which ensures reliability and a long operational lifespan even in demanding conditions.

Applications

The BYQ28E-200 is suited for a variety of applications, particularly where high-speed switching and reliability are of paramount importance. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • Energy recovery systems
  • Automotive applications that require high reliability and robustness

Conclusion

Overall, the BYQ28E-200 from NXP is a versatile and reliable component that offers excellent performance in a variety of power management tasks. Its combination of high-speed switching, low power loss, and controlled avalanche capability make it a superior choice for designers seeking efficient and durable rectification solutions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess