EN
  • EN
  • DE

BYQ28-100

Part No BYQ28-100
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diodes ultrafast
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238421-BYQ28-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYQ28-100 CAD Model

Description

The BYQ28-100, a high-performance dual ultrafast power diode from NXP Semiconductors, is designed to meet a wide range of applications requiring fast switching and low power loss. This component is particularly suitable for high-frequency rectification and freewheeling application in switch-mode power supplies (SMPS), as well as in other power management tasks.

Key Features

  • Low Forward Voltage Drop: The BYQ28-100 is engineered to have a low forward voltage drop which enhances power efficiency, making it ideal for high-efficiency power supply designs.
  • High Reverse Voltage Capability: With a reverse voltage capability of 100V, it is suitable for use in circuits with high working peak reverse voltages.
  • Ultrafast Recovery Time: The diode's ultrafast recovery time minimizes power loss and noise, contributing to the overall performance and reliability of the end application.
  • Dual Diode Configuration: Its common cathode dual diode configuration allows for compact design and simplified assembly in applications requiring two diodes.
  • High Surge Current Capability: It can handle high surge currents, which is essential for applications that experience short bursts of overcurrent conditions.

Applications

The BYQ28-100 is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics
  • SMPS for servers and telecom systems
  • Power supplies for laser printers, desktop computers, and TVs
  • Automotive environment applications
  • Adapters and battery chargers

Technical Specifications

Parameter Value
Package TO-220AB
IF(AV) 2 x 10 A
VRRM 100 V
IFSM 100 A
Recovery Time Ultrafast

Overall, the BYQ28-100 is a reliable and efficient solution for designers looking to optimize their power management systems with a component that offers both high speed and low power loss.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess