EN
  • EN
  • DE
  • IT

BYG70D

Part No BYG70D
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Fast soft-recovery controlled avalanche rectifiers / Diode Switching 200V 1A 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238404-BYG70D
Popularity Medium
Supply and Demand Status Balance
Family Name BYG70D
Introduction Date June 05, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYG70D CAD Model

Description

The NXP BYG70D is a high-performance avalanche rectifier diode designed to meet the demanding requirements of various electronic applications. This rectifier is part of NXP’s BYG70 series, known for their reliability and efficiency in converting alternating current (AC) to direct current (DC).

Key Features

  • Reverse Voltage: The BYG70D has a reverse voltage rating of 800V, which makes it suitable for high-voltage applications.
  • Forward Current: It supports a continuous forward current of 1A, ensuring it can handle a substantial amount of current without overheating.
  • Avalanche Capability: This diode is designed to withstand transient overvoltage conditions, making it robust and reliable for circuits that may experience voltage spikes.
  • High Thermal Resistance: With its excellent thermal resistance, the BYG70D can maintain stable performance even under high temperature operating conditions.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency, which is critical for power conservation in portable and energy-sensitive devices.
  • Fast Switching Speed: The device offers fast switching capabilities, which is essential for high-frequency applications and power supplies.

Applications

The NXP BYG70D is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • Switching power supplies
  • Converters
  • Freewheeling diodes in inverter circuits
  • Energy management systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BYG70D is no exception, with its construction designed to ensure long-term reliability. It is a preferred choice for engineers and designers looking for a rectifier diode that can provide consistent performance with minimal maintenance.

Environmental Compliance

Consistent with NXP's dedication to environmental sustainability, the BYG70D complies with various environmental regulations. It is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium, making it a safe choice for electronic manufacturers aiming to reduce their environmental impact.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess