EN
  • EN
  • DE

BYD57G

Part No BYD57G
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Ultra-fast soft-recovery controlled avalanche rectifiers / Diode Switching 400V 1A 2-Pin MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238369-BYD57G
Popularity Medium
Supply and Demand Status Sufficient
Family Name BYD57G
Introduction Date October 01, 1993
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD57G CAD Model

Description

Product Overview: NXP BYD57G

The NXP BYD57G is a cutting-edge, ultra-fast, soft-recovery controlled avalanche rectifier designed to offer efficient and reliable performance for a wide range of applications. This high-quality electronic component is engineered to meet the stringent requirements of modern circuit designs, providing designers with a versatile solution for their power management needs.

Key Features

  • High Reverse Voltage Capability: The BYD57G is capable of withstanding high reverse voltages, making it suitable for applications that require a high breakdown voltage.
  • Ultra-Fast Switching: With its ultra-fast switching times, the BYD57G minimizes losses in high-frequency operations, enhancing overall efficiency.
  • Soft Recovery Characteristics: The device features soft recovery characteristics that reduce noise and electromagnetic interference (EMI), providing a quieter and more stable operation.
  • Controlled Avalanche Energy: Built to handle controlled avalanche energy, the BYD57G is robust and can sustain transient over-voltage conditions, ensuring longevity and reliability.
  • Low Forward Voltage Drop: The low forward voltage drop of the BYD57G contributes to reduced power dissipation and improved energy efficiency in the circuits where it is used.

Applications

The versatility of the NXP BYD57G rectifier makes it an ideal choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters and inverters
  • Freewheeling diodes in various power circuits
  • Snubber diodes
  • Power factor correction circuits
  • Automotive environments where high reliability is essential

Quality and Reliability

NXP is known for its commitment to quality, and the BYD57G is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and automotive applications. The device's robust construction and reliable performance under varying conditions make it a preferred choice for engineers and designers looking for components that they can trust.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess