EN
  • EN
  • DE

BYD37M

Part No BYD37M
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE AVALANCHE 1KV 600MA MELF / Diode Switching 1KV 1.5A 2-Pin MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 600mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 1μA @ 1000V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 092537-BYD37M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BYD37M
Introduction Date April 01, 1992
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD37M CAD Model

Description

The NXP BYD37M is a state-of-the-art rectifier designed for fast switching and reliability in a wide range of applications. This controlled avalanche rectifier is specifically engineered to provide a soft-recovery feature, which significantly reduces noise and electromagnetic interference (EMI), making it an ideal choice for high-frequency operations.

Key Features

  • Voltage Range: The BYD37M offers a repetitive peak reverse voltage of 1000V, making it suitable for high voltage applications.
  • Current Capacity: With a maximum average forward rectified current of 1A, this component can handle significant power levels.
  • Fast Switching Speed: The device boasts a fast switching capability, thanks to its soft-recovery characteristic which is essential for reducing switching losses.
  • Avalanche Energy Rated: The BYD37M is capable of withstanding high energy in avalanche mode, which is critical for applications that may experience unexpected voltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency and lower thermal resistance, contributing to the overall performance and longevity of the device.
  • Package: Encapsulated in a SOD57 package, it is designed for optimal thermal and electrical performance while ensuring mechanical robustness.

Applications

The BYD37M is versatile and can be used in various applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Automotive environments
  • High-frequency rectification

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and the BYD37M is no exception. Each device is manufactured with the highest standards to ensure reliable operation even under harsh conditions. This rectifier is a testament to NXP's dedication to providing components that meet the rigorous demands of modern electronic systems.

Conclusion

The NXP BYD37M fast soft-recovery controlled avalanche rectifier is a superior choice for designers looking for a reliable and efficient solution to manage high voltage and current in their circuits. Its combination of fast switching, soft-recovery, and avalanche capability makes it a versatile component suitable for a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4588 $50.4680
270+ $0.3765 $101.6550
415+ $0.3647 $151.3505
570+ $0.3530 $201.2100
735+ $0.3412 $250.7820
985+ $0.3059 $301.3115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess