EN
  • EN
  • DE

BY329-1500

Part No BY329-1500
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Damper diode fast, high-voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156567-BY329-1500
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BY329-1500 CAD Model

Description

The BY329-1500, crafted by the reputable semiconductor manufacturer NXP, is a high-voltage, fast-recovery rectifier diode designed to meet the needs of modern, high-efficiency power supplies. This diode is specifically engineered to handle large currents and high voltages, making it an ideal choice for applications requiring robust and reliable power conversion.

Key Features

  • Voltage Rating: The BY329-1500 is built to withstand repetitive peak reverse voltages up to 1500V, providing a wide safety margin for applications subject to high voltage transients.
  • Current Capacity: With a forward current rating of up to 30A, this diode can easily manage the demands of high-power circuits.
  • Speed: The device boasts a fast recovery time, minimizing energy loss and improving efficiency in switching power supplies and other applications that require rapid transitions.
  • Thermal Performance: Designed with a robust thermal profile, the BY329-1500 can operate at higher temperatures without compromising reliability or longevity.
  • Package: This diode comes in a SOD-57 axial package, which is known for its ease of installation and solid mechanical strength.

Applications

The BY329-1500 is versatile and can be found in various applications such as:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Freewheeling diodes in converters and inverters
  • Energy recovery circuits
  • Snubber diodes

Quality and Reliability

NXP is known for its commitment to quality, and the BY329-1500 is no exception. This component is manufactured under stringent quality control standards ensuring high reliability and performance consistency. It is designed to meet the rigorous demands of industrial and commercial applications where failure is not an option.

Conclusion

For engineers and designers seeking a dependable and efficient rectifying solution, the BY329-1500 from NXP offers the perfect blend of high-voltage capability, speed, and thermal performance. Whether it's for power supplies or advanced energy systems, this diode stands as a testament to NXP's dedication to delivering high-quality semiconductor products.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess