EN
  • EN
  • DE

BY329-1200

Part No BY329-1200
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier diodes fast, soft-recovery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156566-BY329-1200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BY329-1200 CAD Model

Description

The NXP BY329-1200 is a high-voltage, fast-switching rectifier diode, designed to suit a wide range of applications. This diode is particularly well-suited for use in switching power supplies, converters, and in horizontal deflection stages of TVs and monitors. Its robust design ensures reliability and longevity, making it a popular choice among professionals in the electronics industry.

Key Features

  • Voltage Ratings: The BY329-1200 is capable of withstanding reverse voltages up to 1200 volts, which makes it suitable for high-voltage applications.
  • Current Capacity: It has a forward current rating of 8 A, providing ample current handling capabilities for most power conversion scenarios.
  • Speed: This diode features fast switching with a reverse recovery time of less than 500 ns, contributing to increased efficiency in high-frequency circuits.
  • Package: Housed in a SOD-57 plastic package, the BY329-1200 ensures a compact footprint while offering through-hole mounting for easy integration into various circuit designs.
  • High Thermal Performance: With a maximum operating junction temperature of 175°C, it can handle high-temperature environments, which is critical for reliability and performance.

Applications

The versatility of the BY329-1200 allows it to be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters and inverters
  • Freewheeling diodes in various power applications
  • Horizontal deflection circuits in CRT displays
  • Energy recovery circuits in display devices

Quality and Reliability

As with all NXP products, the BY329-1200 is manufactured to the highest quality standards. It is designed to meet stringent reliability requirements, ensuring a long operational life and consistent performance. Whether for industrial, commercial, or consumer electronics, the BY329-1200 from NXP stands as a reliable and efficient choice for your rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess