EN
  • EN
  • DE

BY229X-200

Part No BY229X-200
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes fast, soft-recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156551-BY229X-200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BY229X-200 CAD Model

Description

The BY229X-200 is a high-efficiency, fast-recovery rectifier diode designed by NXP, a leader in semiconductor solutions. This component is specifically engineered to meet the demanding requirements of high-performance power supply systems and is suitable for a wide range of applications, including inverters, converters, and freewheeling diodes in switching regulators.

Key Features

  • Voltage Rating: The BY229X-200 boasts a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for circuits operating at moderate voltages.
  • Current Capacity: With an average forward current (IF(AV)) of up to 8 amperes, this diode can handle significant power levels, ensuring reliability in various electrical applications.
  • Fast Recovery Time: The device features a fast recovery time, which minimizes energy loss during switching and improves the overall efficiency of the power circuit.
  • High Surge Capability: It can withstand high surge currents, offering robust performance during transient conditions and enhancing the durability of the end application.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this diode contributes to reduced power dissipation and improved thermal management.

Applications

The BY229X-200 is versatile and can be integrated into a variety of electronic circuits. It is commonly used in:

  • Switch mode power supplies (SMPS)
  • High-frequency rectification
  • Energy storage systems
  • DC/DC converters
  • Automotive electrical systems

Package and Quality

The BY229X-200 is available in a robust SOD-113 package, ensuring ease of mounting and soldering onto printed circuit boards. NXP's commitment to quality means that this product is manufactured in state-of-the-art facilities, adhering to stringent quality control processes to guarantee performance and reliability.

Environmental Compliance

NXP is dedicated to environmental stewardship, and the BY229X-200 complies with various international environmental standards. It is RoHS compliant, minimizing the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess