The BUK98150-55 is a state-of-the-art power management device designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's extensive portfolio of TrenchMOS™ transistors, which are well-known for their high efficiency and reliability in a wide range of applications.
Key Features
- Low On-State Resistance: The BUK98150-55 boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: Designed for high-speed switching, this device is suitable for high-frequency power converters and inverters, offering both fast turn-on and turn-off times.
- High-Temperature Operation: With an ability to operate at high temperatures, the BUK98150-55 ensures performance stability even under thermal stress, making it ideal for demanding environments.
- Robust Package: Enclosed in a full-PAK package, the device provides enhanced thermal performance and a high level of ruggedness. This packaging is not only durable but also facilitates efficient heat dissipation.
Applications
The BUK98150-55 is versatile and can be used in a variety of applications, such as:
- DC/DC converters for computer and telecommunications systems
- Motor drives and controllers in industrial automation
- Power supplies for consumer electronics
- Automotive applications, including electric and hybrid powertrains
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55 V |
| Continuous Drain Current (ID) |
75 A |
| Power Dissipation (PD) |
110 W |
| Operating Temperature Range |
-55°C to +175°C |
The BUK98150-55 from NXP is a testament to the company's commitment to providing innovative and reliable power management solutions. Its robustness, efficiency, and versatility make it a top choice for designers looking to optimize their power systems in both consumer and industrial markets.